74FCT521KCTSO
74FCT521KCTSO
Active
Description:  FAST 8-BIT IDENTITY COMPARATOR
Manufacturer:  IDT
History Price: Active
In Stock: 36400
74FCT521KCTSO vs 74F521PC
Series
-
74F
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Identity Comparator
Number of Bits
-
8
Output
-
Active Low
Output Function
-
A=B
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
1mA, 20mA
Max Propagation Delay @ V, Max CL
-
10ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP
Mounting Type
-
Through Hole