Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ IDT 74FCT521KCTSO
74FCT521KCTSO
Active
Logic - Comparators
Description:
FAST 8-BIT IDENTITY COMPARATOR
Manufacturer:
IDT
Datasheet:
74FCT521KCTSO Datasheet
History Price: Active
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FCT521KCTSO vs 74F524PC
Part No
74FCT521KCTSO
74F524PC
Category
Logic - Comparators
Logic - Comparators
Manufacturer
IDT
onsemi
Series
-
74F
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Magnitude Comparator
Number of Bits
-
8
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
4.5V ~ 5.5V
Current - Output High, Low
-
3mA, 24mA
Max Propagation Delay @ V, Max CL
-
25ns @ 5V, 50pF
Current - Quiescent (Iq)
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP
Mounting Type
-
Through Hole