Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 74FCT843BSC
74FCT843BSC
Active
Logic - Latches
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
National Semiconductor
Datasheet:
74FCT843BSC Datasheet
History Price: $2.04000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FCT843BSC vs 74FCT841ASPC
Part No
74FCT843BSC
74FCT841ASPC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
74FCT
74FCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
9:9
10:10
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
1
1
Delay Time - Propagation
10ns @ 5V, 50pF
10ns @ 5V, 50pF
Current - Output High, Low
24mA, 48mA
32mA, 48mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-SOP
24-PDIP