74H11PC
74H11PC
Active
Description:  IC GATE AND 3CH 3-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74H11PC Datasheet
History Price: $1.83000
In Stock: 47200
74H11PC vs 74HCU04N,652
Series
-
74HCU
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
AND Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
2V ~ 6V
Current - Quiescent (Max)
48 mA
2 μA
Current - Output High, Low
-
5.2mA, 5.2mA
Input Logic Level - Low
-
0.3V ~ 1.2V
Input Logic Level - High
-
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
12ns @ 6V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)