Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 74H21DC
74H21DC
Active
Logic - Gates and Inverters
Description:
AND GATE, 4-INPUT, TTL
Manufacturer:
National Semiconductor
Datasheet:
74H21DC Datasheet
History Price: $1.88000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74H21DC vs 74HCT86N
Part No
74H21DC
74HCT86N
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
NXP Semiconductors
Series
-
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Max)
32 mA
2 μA
Current - Output High, Low
-
4mA, 4mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
32ns @ 4.5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-DIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)