74H74PC
74H74PC
Active
Description:  2 FUNC, POSITIVE EDGE TRIGGERED,
Manufacturer:  National Semiconductor
Datasheet:   74H74PC Datasheet
History Price: $1.97000
In Stock: 4800
74H74PC vs 74HCT74D,653
Series
-
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
35 MHz
59 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
44ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
4mA, 4mA
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Current - Quiescent (Iq)
50 mA
40 μA
Input Capacitance
-
3.5 pF
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SO
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)