74HC107D,652
74HC107D,652
Active
Description:  IC JK TYPE NEG TRG DUAL 14SOIC
Manufacturer:  NXP Semiconductors
History Price: $0.17000
In Stock: 37600
74HC107D,652 vs 74HCT574FP-E
Series
74HC
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
85 MHz
76 MHz
Max Propagation Delay @ V, Max CL
27ns @ 6V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
6mA, 6mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
-
Supplier Device Package
14-SO
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-