74HC123N,652
74HC123N,652
Obsolete
Description:  IC MULTIVIBRATOR 65NS 16DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 36980
74HC123N,652 vs 74HCT4538112
Series
74HC
74HCT
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
65 ns
35 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
16-SO