74HC133D
74HC133D
Active
Description:  IC GATE NAND 1CH 13-INP 16SO
Manufacturer:  Rochester Electronics
Datasheet:   74HC133D Datasheet
History Price: $7.37000
In Stock: 8800
74HC133D vs 74HCU04DR2G
Series
74HC
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
1
6
Number of Inputs
13
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.5V ~ 1.8V
0.3V ~ 1.1V
Input Logic Level - High
1.5V ~ 4.2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
10ns @ 6V, 50pF
12ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)