74HC221FP-E
74HC221FP-E
Active
Description:  74HC221 DUAL MONOSTABLE MULTIVIB
Manufacturer:  Renesas Electronics
Datasheet:   74HC221FP-E Datasheet
History Price: $0.96000
In Stock: 29600
74HC221FP-E vs 74HCT221N,112
Series
74HC
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
19 ns
31 ns
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-DIP