☰
74HC259D
74HC259D
Active
Description:  IC 8BIT ADDRESSABLE LATCH 16SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HC259D Datasheet
History Price: $0.41000
In Stock: 17600
74HC259D vs 74HCT563D,652
Series
74HC
74HCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
1:8
Output Type
Standard
Tri-State
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
22ns
18ns
Current - Output High, Low
5.2mA, 5.2mA
6mA, 6mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SO