Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Toshiba Semiconductor 74HC259D
74HC259D
Active
Logic - Latches
Description:
IC 8BIT ADDRESSABLE LATCH 16SOIC
Manufacturer:
Toshiba Semiconductor
Datasheet:
74HC259D Datasheet
History Price: $0.41000
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC259D vs 74HCT573N,652
Part No
74HC259D
74HCT573N,652
Category
Logic - Latches
Logic - Latches
Manufacturer
Toshiba Semiconductor
NXP Semiconductors
Series
74HC
74HCT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
D-Type, Addressable
D-Type Transparent Latch
Circuit
1:8
8:8
Output Type
Standard
Tri-State
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
22ns
17ns
Current - Output High, Low
5.2mA, 5.2mA
6mA, 6mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-DIP