☰
74HC573D
74HC573D
Active
Description:  IC LATCH OCTAL D 3ST 20SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HC573D Datasheet
History Price: $0.79000
In Stock: 49280
74HC573D vs 74HSTL162822DGGRG4
Series
74HC
74HSTL
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
D-Type Latch
D-Type, Addressable
Circuit
8:8
14:28
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 6V
3.15V ~ 3.45V
Independent Circuits
1
1
Delay Time - Propagation
26ns
1.7ns
Current - Output High, Low
7.8mA, 7.8mA
12mA, 12mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 90 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SOIC
64-TSSOP