74HC688DB118
74HC688DB118
Active
Description:  NOW NEXPERIA 74HC688DB IDENTITY
Manufacturer:  NXP Semiconductors
History Price: $0.35000
In Stock: 49600
74HC688DB118 vs 74HC85FP-E
Series
74HC
74HC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Identity Comparator
Magnitude Comparator
Number of Bits
8
4
Output
Active Low
Active High
Output Function
A=B
AB
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
29ns @ 6V, 50pF
33ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
20-SSOP
-
Mounting Type
Surface Mount
-