Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Renesas Electronics 74HC73P-E
74HC73P-E
Active
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT
Manufacturer:
Renesas Electronics
Datasheet:
74HC73P-E Datasheet
History Price: $0.39000
In Stock: 10960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HC73P-E vs 74HCT574FP-E
Part No
74HC73P-E
74HCT574FP-E
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Renesas Electronics
Renesas Electronics
Series
74HC
74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
83 MHz
76 MHz
Max Propagation Delay @ V, Max CL
27ns @ 6V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
5.2mA, 5.2mA
6mA, 6mA
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
-
Supplier Device Package
-
-
Package / Case
-
-