Type
Magnitude Comparator
Identity Comparator
Output
Active High
Active Low
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL
33ns @ 6V, 50pF
29ns @ 6V, 50pF
Current - Quiescent (Iq)
8 μA
8 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
16-SSOP
-
Mounting Type
Surface Mount
-