74HCT221D112
74HCT221D112
Active
Description:  NOW NEXPERIA 74HCT221D - MONOSTA
Manufacturer:  Nexperia
History Price: Active
In Stock: 30800
74HCT221D112 vs 74HCT423DB,112
Series
74HCT
74HCT
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
No
Propagation Delay
31 ns
22 ns
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SO
16-SSOP