Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Nexperia 74HCT4046AD,112
74HCT4046AD,112
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
NEXPERIA 74HCT4046AD - PLL FREQU
Manufacturer:
Nexperia
Datasheet:
74HCT4046AD,112 Datasheet
History Price: $0.38000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCT4046AD,112 vs 74HC7046AD,112
Part No
74HCT4046AD,112
74HC7046AD,112
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Nexperia
NXP Semiconductors
Series
-
74HC
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
Phase Lock Loop (PLL)
PLL
-
Yes
Input
-
Clock
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
2:3
Differential - Input:Output
-
No/No
Frequency - Max
-
21MHz
Divider/Multiplier
-
No/No
Voltage - Supply
-
3V ~ 6V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO