Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ NXP Semiconductors 74HCT4046ADB,118
74HCT4046ADB,118
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PLL W/VCO 16SSOP
Manufacturer:
NXP Semiconductors
Datasheet:
74HCT4046ADB,118 Datasheet
History Price: $0.45000
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCT4046ADB,118 vs 74HCT4046AD,118
Part No
74HCT4046ADB,118
74HCT4046AD,118
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
NXP Semiconductors
Nexperia
Series
-
74HCT
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
-
Phase Lock Loop (PLL)
PLL
-
Yes
Input
-
Clock
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
2:3
Differential - Input:Output
-
No/No
Frequency - Max
-
21MHz
Divider/Multiplier
-
No/No
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SO