74HCT86N
74HCT86N
Active
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  NXP Semiconductors
Datasheet:   74HCT86N Datasheet
History Price: $0.40000
In Stock: 30400
74HCT86N vs 74HCU04D
Part No
Series
74HCT
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
XOR (Exclusive OR)
Inverter
Number of Circuits
4
6
Number of Inputs
2
1
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
2 μA
1 μA
Current - Output High, Low
4mA, 4mA
5.2mA, 5.2mA
Input Logic Level - Low
0.8V
0.3V ~ 1.2V
Input Logic Level - High
2V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
32ns @ 4.5V, 50pF
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)