74HCU04D
74HCU04D
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HCU04D Datasheet
History Price: $0.59000
In Stock: 42800
74HCU04D vs 74HCT86N
Part No
Series
74HCU
74HCT
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Input Logic Level - Low
0.3V ~ 1.2V
0.8V
Input Logic Level - High
1.7V ~ 4.8V
2V
Max Propagation Delay @ V, Max CL
10ns @ 6V, 50pF
32ns @ 4.5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-DIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)