74HCU04D
74HCU04D
Active
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Toshiba Semiconductor
Datasheet:   74HCU04D Datasheet
History Price: $0.59000
In Stock: 42800
74HCU04D vs 74HCU04D,653
Series
74HCU
74HCU
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
1 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
10ns @ 6V, 50pF
12ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)