Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ NXP Semiconductors 74HCU04DB,118
74HCU04DB,118
Active
Logic - Gates and Inverters
Description:
IC INVERTER 6CH 1-INP 14SSOP
Manufacturer:
NXP Semiconductors
Datasheet:
74HCU04DB,118 Datasheet
History Price: $0.14000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74HCU04DB,118 vs 74HCU04D
Part No
74HCU04DB,118
74HCU04D
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
NXP Semiconductors
Toshiba Semiconductor
Series
74HCU
74HCU
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
1 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
0.3V ~ 1.2V
Input Logic Level - High
1.4V ~ 3.4V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SSOP
14-SOIC
Package / Case
14-SSOP (0.209", 5.30mm Width)
14-SOIC (0.154", 3.90mm Width)