Logic Type
Inverter
XOR (Exclusive OR)
Voltage - Supply
2V ~ 6V
4.5V ~ 5.5V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
4mA, 4mA
Input Logic Level - Low
0.3V ~ 1.2V
0.8V
Input Logic Level - High
1.7V ~ 4.8V
2V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
32ns @ 4.5V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SSOP
14-DIP
Package / Case
14-SSOP (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)