Logic Type
Inverter
Inverter
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
12ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SSOP
14-DIP
Package / Case
14-SSOP (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)