74HCU04N,652
74HCU04N,652
Obsolete
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 22400
74HCU04N,652 vs 74HCU04D
Series
74HCU
74HCU
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
-
Voltage - Supply
2V ~ 6V
2V ~ 6V
Current - Quiescent (Max)
2 μA
1 μA
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Input Logic Level - Low
0.3V ~ 1.2V
0.3V ~ 1.2V
Input Logic Level - High
1.7V ~ 4.8V
1.7V ~ 4.8V
Max Propagation Delay @ V, Max CL
12ns @ 6V, 50pF
10ns @ 6V, 50pF
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-DIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)