74LCX00FT
74LCX00FT
Active
Description:  IC GATE NAND 4CH 2-INP 14TSSOP
Manufacturer:  Toshiba Semiconductor
Datasheet:   74LCX00FT Datasheet
History Price: $0.49000
In Stock: 19200
74LCX00FT vs 74LX1G14CTR
Series
74LCX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
Inverter
Number of Circuits
4
1
Number of Inputs
2
1
Features
-
Schmitt Trigger
Voltage - Supply
1.65V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
10 μA
10 μA
Current - Output High, Low
24mA, 24mA
32mA, 32mA
Input Logic Level - Low
0.7V ~ 0.8V
0.39V ~ 1.87V
Input Logic Level - High
1.7V ~ 2V
1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL
5.2ns @ 3.3V, 50pF
6.2ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
SOT-323-5
Package / Case
14-TSSOP (0.173", 4.40mm Width)
5-TSSOP, SC-70-5, SOT-353