74LCX00MCT
74LCX00MCT
Active
Description:  NAND GATE, LVC/LCX/Z SERIES, 4 F
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX00MCT Datasheet
History Price: $0.14000
In Stock: 18400
74LCX00MCT vs 74LX1G14CTR
Series
-
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Inverter
Number of Circuits
-
1
Number of Inputs
-
1
Features
-
Schmitt Trigger
Voltage - Supply
-
1.65V ~ 5.5V
Current - Quiescent (Max)
-
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
0.39V ~ 1.87V
Input Logic Level - High
-
1.16V ~ 3.33V
Max Propagation Delay @ V, Max CL
-
6.2ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-323-5
Package / Case
-
5-TSSOP, SC-70-5, SOT-353