74LCX07M
74LCX07M
Obsolete
Description:  IC BUF NON-INVERT 5.5V 14SOIC
Manufacturer:  onsemi
Datasheet:   74LCX07M Datasheet
History Price: Obsolete
In Stock: 14400
74LCX07M vs 74LVX541M
Series
74LCX
74LVX
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
Open Drain
3-State
Current - Output High, Low
-, 32mA
4mA, 4mA
Voltage - Supply
2V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
20-SOIC