74LCX07M
74LCX07M
Obsolete
Description:  IC BUF NON-INVERT 5.5V 14SOIC
Manufacturer:  onsemi
Datasheet:   74LCX07M Datasheet
History Price: Obsolete
In Stock: 14400
74LCX07M vs 74LX1G70CTR
Manufacturer
Series
74LCX
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
1
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Open Drain
Push-Pull
Current - Output High, Low
-, 32mA
32mA, 32mA
Voltage - Supply
2V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
14-SOIC
SOT-323-5