Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 74LCX112MX
74LCX112MX
Active
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
74LCX112MX Datasheet
History Price: $0.59063
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LCX112MX vs 74LVX74MX
Part No
74LCX112MX
74LVX74MX
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
Fairchild Semiconductor
Series
74LCX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
150 MHz
85 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
2 μA
Input Capacitance
7 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
14-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)