74LCX16501MTD
74LCX16501MTD
Active
Description:  REGISTERED BUS TRANSCEIVER, LVC/
Manufacturer:  Fairchild Semiconductor
History Price: $1.81000
In Stock: 5200
74LCX16501MTD vs 74LVTH16501MTD
Series
74LCX
74LVTH
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP