Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Fairchild Semiconductor 74LCX16501MTD
74LCX16501MTD
Active
Logic - Universal Bus Functions
Description:
REGISTERED BUS TRANSCEIVER, LVC/
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LCX16501MTD Datasheet
History Price: $1.81000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LCX16501MTD vs 74LVTH16835MTDX
Part No
74LCX16501MTD
74LVTH16835MTDX
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LCX
74LVTH
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Driver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
56-TSSOP