☰
74LS04PC
74LS04PC
Active
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LS04PC Datasheet
History Price: $10.56000
In Stock: 47040
74LS04PC vs 74LX1G86CTR
Series
74LS
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
1
Number of Inputs
1
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Current - Quiescent (Max)
6.6 mA
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
4ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOT-323-5
Package / Case
14-DIP
5-TSSOP, SC-70-5, SOT-353