Packaging
Bulk
Tape & Reel (TR)
Logic Type
Inverter
XOR (Exclusive OR)
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Current - Quiescent (Max)
6.6 mA
10 μA
Current - Output High, Low
100μA, 8mA
32mA, 32mA
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
45ns @ 5V, 50pF
4ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOT-323-5
Package / Case
14-DIP
5-TSSOP, SC-70-5, SOT-353