☰
74LS09PC
74LS09PC
Active
Description:  AND GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   74LS09PC Datasheet
History Price: $0.12000
In Stock: 12640
74LS09PC vs 74LX1G86CTR
Series
-
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
1
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
1.65V ~ 5.5V
Current - Quiescent (Max)
-
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
4ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-323-5
Package / Case
-
5-TSSOP, SC-70-5, SOT-353