☰
74LS10PC
74LS10PC
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LS10PC Datasheet
History Price: $0.18000
In Stock: 34860
74LS10PC vs 74LX1G86CTR
Series
74LS
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
3
1
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Current - Quiescent (Max)
3.3 mA
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
4ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOT-323-5
Package / Case
14-DIP
5-TSSOP, SC-70-5, SOT-353