74LS125ASC
74LS125ASC
Active
Description:  BUS DRIVER, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS125ASC Datasheet
History Price: $0.17000
In Stock: 44800
74LS125ASC vs 74LX1G70CTR
Series
74LS
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
1
Number of Bits per Element
1
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
2.6mA, 24mA
32mA, 32mA
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
14-SOIC
SOT-323-5