☰
74LS12PC
74LS12PC
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   74LS12PC Datasheet
History Price: Active
In Stock: 43840
74LS12PC vs 74LS136PC
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)