☰
74LS132P-E
74LS132P-E
Active
Description:  QUAD 2 INPUT POSITIVE NAND SCHMI
Manufacturer:  Renesas Electronics
Datasheet:   74LS132P-E Datasheet
History Price: $0.82000
In Stock: 36960
74LS132P-E vs 74LS20PC
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
2.2 mA
Current - Output High, Low
-
400μA, 8mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
15ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)