Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
1.1 mA
-
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-SOP
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-