74LS158DC
74LS158DC
Active
Description:  MUX, 4-FUNC, 2 LINE INPUT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS158DC Datasheet
History Price: $0.25000
In Stock: 22800
74LS158DC vs 74LVQ4066MTR
Series
74LS
74LVQ
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Data Selector/Multiplexer
Bilateral, FET Switches
Circuit
4 x 2:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
-
-
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
14-SO