Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 74LS158DC
74LS158DC
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MUX, 4-FUNC, 2 LINE INPUT, TTL
Manufacturer:
National Semiconductor
Datasheet:
74LS158DC Datasheet
History Price: $0.25000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LS158DC vs 74LVX238TTR
Part No
74LS158DC
74LVX238TTR
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
STMicroelectronics
Series
74LS
74LVX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
-
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
2V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-CDIP
16-TSSOP