☰
74LS175PC
74LS175PC
Active
Description:  D FLIP-FLOP, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS175PC Datasheet
History Price: $0.49000
In Stock: 23600
74LS175PC vs 74LS174FP-E
Series
74LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
30 MHz
-
Max Propagation Delay @ V, Max CL
25ns @ 5V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Iq)
18 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-PDIP
-
Package / Case
16-DIP (0.300", 7.62mm)
-