☰
74LS37P-E
74LS37P-E
Active
Description:  OCTAL D-TYPE FLIP-FLOPS
Manufacturer:  Renesas Electronics
Datasheet:   74LS37P-E Datasheet
History Price: $0.27000
In Stock: 47920
74LS37P-E vs 74LS74PC
Series
-
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
20 MHz
Max Propagation Delay @ V, Max CL
-
35ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
400μA, 8mA
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Iq)
-
8 mA
Input Capacitance
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-DIP
Package / Case
-
14-DIP (0.300", 7.62mm)