☰
74LS37PC
74LS37PC
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  National Semiconductor
Datasheet:   74LS37PC Datasheet
History Price: $0.15000
In Stock: 9920
74LS37PC vs 74LS02PC
Part No
Series
74LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
12 mA
-
Current - Output High, Low
1.2mA, 48mA
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-