☰
74LS40PC
74LS40PC
Active
Description:  NAND GATE, TTL, PDIP14
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LS40PC Datasheet
History Price: $0.17000
In Stock: 32400
74LS40PC vs 74LS04PC
Part No
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
Inverter
Number of Circuits
2
6
Number of Inputs
4
1
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
6 mA
6.6 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP
14-DIP