Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor 74LS40PC
74LS40PC
Active
Logic - Gates and Inverters
Description:
NAND GATE, TTL, PDIP14
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LS40PC Datasheet
History Price: $0.17000
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LS40PC vs 74LS20PC
Part No
74LS40PC
74LS20PC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
6 mA
2.2 mA
Current - Output High, Low
-
400μA, 8mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
15ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP
14-DIP (0.300", 7.62mm)