☰
74LS51PC
74LS51PC
Active
Description:  AND-OR-INVERT GATE
Manufacturer:  National Semiconductor
Datasheet:   74LS51PC Datasheet
History Price: $0.10000
In Stock: 12160
74LS51PC vs 74LS54PC
Part No
Series
74LS
74LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND/OR/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
6
5
Number of Inputs
4
10 Input (3, 3, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP
Supplier Device Package
14-PDIP
14-PDIP