Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Nexperia 74LV595D,112
74LV595D,112
Obsolete
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8BIT 16SOIC
Manufacturer:
Nexperia
Datasheet:
74LV595D,112 Datasheet
History Price: $0.78000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LV595D,112 vs 74LV595DB,112
Part No
74LV595D,112
74LV595DB,112
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Nexperia
Nexperia
Series
74LV
74LV
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel, Serial
Serial to Parallel, Serial
Voltage - Supply
1V ~ 3.6V
1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SO
16-SSOP